Alpha Wire Multiple Conductor Cables M1140 SL005

Description
20 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - M1140SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
M1140SL005-ND
Multiple Conductor Cables M1140SL005-ND
20 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 20 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - M1140 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
M1140 SL005
Multi-Conductor & Paired Cables M1140 SL005
M1140 SLATE 100 FT

M1140 SLATE 100 FT

Buy Now
Ae C&c / 100 Ft Alpha Wire - 89R3577 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 100 Ft Alpha Wire
89R3577
Ae C&c / 100 Ft Alpha Wire 89R3577
AE C&C / 100 FT

AE C&C / 100 FT

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M1140 SL005 - ALPM1140-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M1140 SL005
ALPM1140-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M1140 SL005 ALPM1140-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M1140 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1140 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.464 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, M1140 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M1140 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.464 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number M1140SL005-ND M1140 SL005 89R3577 ALPM1140-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c / 100 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 20 Conductor - Gray - 300V - 100ft - Alpha M1140 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details