Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number LW0300107 YL359. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LW0300107 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531866 Phoenix Contact 1531879 Phoenix Contact 1531882 Lumberg
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | ALPLW0300107-YL359 |
| Product Name | OBSOLETE - Alpha Connect Cordset - Mini Male 90 Deg to Cut End - 18AWG 3 Poles - LW0300107 - Yellow - 10M (32.8ft) |
| Cable Shielding | No Shielding; Unshielded |