Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 16AWG 5 Poles - LR05KW115 - Yellow - 10M (32.8ft) LR05KW115 YL359

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number LR05KW115 YL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW115 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM Lumberg RSRKW
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number LR05KW115 YL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW115 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM Lumberg RSRKW

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 16AWG 5 Poles - LR05KW115 - Yellow - 10M (32.8ft) - ALPLR05KW115-YL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 16AWG 5 Poles - LR05KW115 - Yellow - 10M (32.8ft)
ALPLR05KW115-YL359
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 16AWG 5 Poles - LR05KW115 - Yellow - 10M (32.8ft) ALPLR05KW115-YL359
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number LR05KW115 YL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW115 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM Lumberg RSRKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number LR05KW115 YL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW115 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM Lumberg RSRKW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPLR05KW115-YL359
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 16AWG 5 Poles - LR05KW115 - Yellow - 10M (32.8ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details