Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 5 Poles - LR05KW109 - Yellow - 20M (65.6ft) LR05KW109 YL401

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number LR05KW109 YL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW109 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number LR05KW109 YL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW109 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 5 Poles - LR05KW109 - Yellow - 20M (65.6ft) - ALPLR05KW109-YL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 5 Poles - LR05KW109 - Yellow - 20M (65.6ft)
ALPLR05KW109-YL401
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 5 Poles - LR05KW109 - Yellow - 20M (65.6ft) ALPLR05KW109-YL401
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number LR05KW109 YL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW109 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number LR05KW109 YL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KW109 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female 90 deg NUMBER OF POSITIONS : 5 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRKW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPLR05KW109-YL401
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female 90° - 18AWG 5 Poles - LR05KW109 - Yellow - 20M (65.6ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details