Alpha Wire Circular Cable Assemblies LR05KR115 YL357

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - LR05KR115YL357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
LR05KR115YL357-ND
Circular Cable Assemblies LR05KR115YL357-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 5 Poles - LR05KR115 - Yellow - 3M (9.84ft) - ALPLR05KR115-YL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 5 Poles - LR05KR115 - Yellow - 3M (9.84ft)
ALPLR05KR115-YL357
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 5 Poles - LR05KR115 - Yellow - 3M (9.84ft) ALPLR05KR115-YL357
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number LR05KR115 YL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KR115 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM RKM Lumberg RSRK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 3M (9.84ft) length. Alpha Wire part number LR05KR115 YL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR05KR115 YL357 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RSM RKM Lumberg RSRK

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - LR05KR115 YL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
LR05KR115 YL357
Cable Assemblies - Circular Cable Assemblies LR05KR115 YL357
CBL 5POS MALE TO FMALE 9.84'

CBL 5POS MALE TO FMALE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LR05KR115YL357-ND ALPLR05KR115-YL357 LR05KR115 YL357
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 5 Poles - LR05KR115 - Yellow - 3M (9.84ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers