Alpha Wire Circular Cable Assemblies LR0500109 YL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - LR0500109YL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
LR0500109YL356-ND
Circular Cable Assemblies LR0500109YL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - LR0500109 YL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
LR0500109 YL356
Cable Assemblies - Circular Cable Assemblies LR0500109 YL356
CBL CIRC 5POS MALE TO WIRE 3.28'

CBL CIRC 5POS MALE TO WIRE 3.28'

Supplier's Site
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 5 Poles - LR0500109 - Yellow - 1M (3.28ft) - ALPLR0500109-YL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 5 Poles - LR0500109 - Yellow - 1M (3.28ft)
ALPLR0500109-YL356
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 5 Poles - LR0500109 - Yellow - 1M (3.28ft) ALPLR0500109-YL356
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR0500109 YL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0500109 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR0500109 YL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0500109 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 5 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LR0500109YL356-ND LR0500109 YL356 ALPLR0500109-YL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 5 Poles - LR0500109 - Yellow - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details