Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 4 Poles - LR04KR114 - Yellow - 5M (16.4ft) LR04KR114 YL358

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number LR04KR114 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KR114 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number LR04KR114 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KR114 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 4 Poles - LR04KR114 - Yellow - 5M (16.4ft) - ALPLR04KR114-YL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 4 Poles - LR04KR114 - Yellow - 5M (16.4ft)
ALPLR04KR114-YL358
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 4 Poles - LR04KR114 - Yellow - 5M (16.4ft) ALPLR04KR114-YL358
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number LR04KR114 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KR114 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number LR04KR114 YL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR04KR114 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / 7/8 in Female NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSRK

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPLR04KR114-YL358
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Mini Female Straight - 16AWG 4 Poles - LR04KR114 - Yellow - 5M (16.4ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details