Alpha Wire Circular Cable Assemblies LR0300113 YL356

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - LR0300113YL356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
LR0300113YL356-ND
Circular Cable Assemblies LR0300113YL356-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - LR0300113 YL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
LR0300113 YL356
Cable Assemblies - Circular Cable Assemblies LR0300113 YL356
CBL CIRC 3POS MALE TO WIRE 3.28'

CBL CIRC 3POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cord, 3P, 7/8 Plug-Free End, 1M; Connector Type A Alpha Wire - 01AC3030 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, 7/8 Plug-Free End, 1M; Connector Type A Alpha Wire
01AC3030
Sensor Cord, 3P, 7/8 Plug-Free End, 1M; Connector Type A Alpha Wire 01AC3030
SENSOR CORD, 3P, 7/8" PLUG-FREE END, 1M; Connector Type A:7/8" Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, 7/8" PLUG-FREE END, 1M; Connector Type A:7/8" Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 1M (3.28ft) - ALPLR0300113-YL356 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 1M (3.28ft)
ALPLR0300113-YL356
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 1M (3.28ft) ALPLR0300113-YL356
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR0300113 YL356. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300113 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 1M (3.28ft) length. Alpha Wire part number LR0300113 YL356. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300113 YL356 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 1m (3.28ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number LR0300113YL356-ND LR0300113 YL356 01AC3030 ALPLR0300113-YL356
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P, 7/8 Plug-Free End, 1M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 16AWG 3 Poles - LR0300113 - Yellow - 1M (3.28ft)
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details