Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 3 Poles - LR0300107 - Yellow - 15M (49.2ft) LR0300107 YL400

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number LR0300107 YL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300107 YL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531743 Phoenix Contact 1531756 Phoenix Contact 1531769 Lumberg RS
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number LR0300107 YL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300107 YL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531743 Phoenix Contact 1531756 Phoenix Contact 1531769 Lumberg RS

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 3 Poles - LR0300107 - Yellow - 15M (49.2ft) - ALPLR0300107-YL400 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 3 Poles - LR0300107 - Yellow - 15M (49.2ft)
ALPLR0300107-YL400
OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 3 Poles - LR0300107 - Yellow - 15M (49.2ft) ALPLR0300107-YL400
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number LR0300107 YL400. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300107 YL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531743 Phoenix Contact 1531756 Phoenix Contact 1531769 Lumberg RS

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 15M (49.2ft) length. Alpha Wire part number LR0300107 YL400. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : LR0300107 YL400 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1531743 Phoenix Contact 1531756 Phoenix Contact 1531769 Lumberg RS

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPLR0300107-YL400
Product Name OBSOLETE - Alpha Connect Cordset - Mini Male Straight to Cut End - 18AWG 3 Poles - LR0300107 - Yellow - 15M (49.2ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details