Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997298-LP2951ACP
Polarity: Positive
Output Type: Adjustable, Fixed
Number of Pins: 8
Number of Outputs: 1
Output Voltage: 29 V
Categories: OEM Parts(J-L)
Max Input Voltage: 30 V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Min Input Voltage: -300 mV
Dropout Voltage: 80 mV
Reference Voltage: 1.25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997298-LP2951ACP |
| Product Name | OEM Parts - OEM Parts (J - L) - LP2951ACP |