Alpha Wire Ac Cords / 20 M Alpha Wire KW0400108 YL401

Description
AC CORDS / 20 M
Description
AC CORDS / 20 M

Suppliers

Company
Product
Description
Supplier Links
Ac Cords / 20 M Alpha Wire - 97AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cords / 20 M Alpha Wire
97AC7722
Ac Cords / 20 M Alpha Wire 97AC7722
AC CORDS / 20 M

AC CORDS / 20 M

Supplier's Site
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 20M (65.6ft) - ALPKW0400108-YL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 20M (65.6ft)
ALPKW0400108-YL401
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 20M (65.6ft) ALPKW0400108-YL401
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number KW0400108 YL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0400108 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532140 Phoenix Contact 1532153 Phoenix Contact 1532166 Lumberg RKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 20M (65.6ft) length. Alpha Wire part number KW0400108 YL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0400108 YL401 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532140 Phoenix Contact 1532153 Phoenix Contact 1532166 Lumberg RKW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 97AC7722 ALPKW0400108-YL401
Product Name Ac Cords / 20 M Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 18AWG 4 Poles - KW0400108 - Yellow - 20M (65.6ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details