Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 16AWG 3 Poles - KW0300113 - Yellow - 5M (16.4ft) KW0300113 YL358

Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number KW0300113 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0300113 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKW
Datasheet
Description
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number KW0300113 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0300113 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 16AWG 3 Poles - KW0300113 - Yellow - 5M (16.4ft) - ALPKW0300113-YL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 16AWG 3 Poles - KW0300113 - Yellow - 5M (16.4ft)
ALPKW0300113-YL358
OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 16AWG 3 Poles - KW0300113 - Yellow - 5M (16.4ft) ALPKW0300113-YL358
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number KW0300113 YL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0300113 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKW

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number KW0300113 YL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KW0300113 YL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 16 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RKW

Supplier's Site
Sensor Cord, 3P, 7/8 Rcpt-Free End, 5M; Connector Type A Alpha Wire - 01AC3001 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, 7/8 Rcpt-Free End, 5M; Connector Type A Alpha Wire
01AC3001
Sensor Cord, 3P, 7/8 Rcpt-Free End, 5M; Connector Type A Alpha Wire 01AC3001
SENSOR CORD, 3P, 7/8" RCPT-FREE END, 5M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, 7/8" RCPT-FREE END, 5M; Connector Type A:90° 7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ALPKW0300113-YL358 01AC3001
Product Name OBSOLETE - Alpha Connect Cordset - Mini Female 90° to Cut End - 16AWG 3 Poles - KW0300113 - Yellow - 5M (16.4ft) Sensor Cord, 3P, 7/8 Rcpt-Free End, 5M; Connector Type A Alpha Wire
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cables (RF) - 461-1198-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers