Alpha Wire Circular Cable Assemblies - KW0300107 YL359 KW0300107 YL359

Description
Manufacturer: Alpha Wire Win Source Part Number: 1027132-KW0300107 YL359 Color: Yellow Connector Type: Circular 03 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1027132-KW0300107 YL359 Color: Yellow Connector Type: Circular 03 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - KW0300107 YL359
1027132-KW0300107 YL359
Circular Cable Assemblies - KW0300107 YL359 1027132-KW0300107 YL359
Manufacturer: Alpha Wire Win Source Part Number: 1027132-KW0300107 YL359 Color: Yellow Connector Type: Circular 03 pos Female to Wire Leads Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha Wire
Win Source Part Number: 1027132-KW0300107 YL359
Color: Yellow
Connector Type: Circular 03 pos Female to Wire Leads
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027132-KW0300107 YL359
Product Name Circular Cable Assemblies - KW0300107 YL359
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details