Alpha Wire Sensor Cord, 4P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire KR0400108 YL359

Description
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 10M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 10M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire - 01AC2987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire
01AC2987
Sensor Cord, 4P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire 01AC2987
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 10M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, 7/8" RCPT-FREE END, 10M; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Connect Cordset - Mini Female Straight to Cut End - 18AWG 4 Poles - KR0400108 - Yellow - 10M (32.8ft) - ALPKR0400108-YL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Cordset - Mini Female Straight to Cut End - 18AWG 4 Poles - KR0400108 - Yellow - 10M (32.8ft)
ALPKR0400108-YL359
OBSOLETE - Alpha Connect Cordset - Mini Female Straight to Cut End - 18AWG 4 Poles - KR0400108 - Yellow - 10M (32.8ft) ALPKR0400108-YL359
Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number KR0400108 YL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KR0400108 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532027 Phoenix Contact 1532030 Phoenix Contact 1532043 Lumberg RK

Alpha Connect MINI 7/8 inch connectors are used for sensors and actuators in industrial environments. Unshielded. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number KR0400108 YL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : KR0400108 YL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : Bus PROTOCOLS : PROFIBUS SERIES : Alpha Connect Flexible Cordsets CONNECTORS : 7/8 in Female / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 18 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -49°F to +176°F -45°C to +80°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1532027 Phoenix Contact 1532030 Phoenix Contact 1532043 Lumberg RK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 01AC2987 ALPKR0400108-YL359
Product Name Sensor Cord, 4P, 7/8 Rcpt-Free End, 10M; Connector Type A Alpha Wire OBSOLETE - Alpha Connect Cordset - Mini Female Straight to Cut End - 18AWG 4 Poles - KR0400108 - Yellow - 10M (32.8ft)
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details