Alpha Wire Circular Cable Assemblies HR04GW101 SL401

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - HR04GW101SL401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
HR04GW101SL401-ND
Circular Cable Assemblies HR04GW101SL401-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 20M (65.6ft) - ALPHR04GW101-SL401 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 20M (65.6ft)
ALPHR04GW101-SL401
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 20M (65.6ft) ALPHR04GW101-SL401
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number HR04GW101 SL401. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR04GW101 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number HR04GW101 SL401. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR04GW101 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSMV

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - HR04GW101 SL401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
HR04GW101 SL401
Cable Assemblies - Circular Cable Assemblies HR04GW101 SL401
CBL 4POS MALE TO FMALE 65.6'

CBL 4POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HR04GW101SL401-ND ALPHR04GW101-SL401 HR04GW101 SL401
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 20M (65.6ft) Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.62 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details