Alpha Wire Circular Cable Assemblies HR04GW101 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - HR04GW101SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
HR04GW101SL358-ND
Circular Cable Assemblies HR04GW101SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 5M (16.4ft) - ALPHR04GW101-SL358 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 5M (16.4ft)
ALPHR04GW101-SL358
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 5M (16.4ft) ALPHR04GW101-SL358
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number HR04GW101 SL358. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR04GW101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 5M (16.4ft) length. Alpha Wire part number HR04GW101 SL358. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR04GW101 SL358 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Lumberg RSMV

Supplier's Site
Sensor Cord, 4P, M8 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire - 01AC2974 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire
01AC2974
Sensor Cord, 4P, M8 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire 01AC2974
SENSOR CORD, 4P, M8 PLUG-M8 RCPT, 5M; Connector Type A:M8 Plug; Connector Type B:90° M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-M8 RCPT, 5M; Connector Type A:M8 Plug; Connector Type B:90° M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - HR04GW101 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
HR04GW101 SL358
Cable Assemblies - Circular Cable Assemblies HR04GW101 SL358
CBL 4POS MALE TO FMALE 16.4'

CBL 4POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HR04GW101SL358-ND ALPHR04GW101-SL358 01AC2974 HR04GW101 SL358
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 4 Poles - HR04GW101 - Slate - 5M (16.4ft) Sensor Cord, 4P, M8 Plug-M8 Rcpt, 5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details