Alpha Wire Circular Cable Assemblies HR0400101 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - HR0400101SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
HR0400101SL400-ND
Circular Cable Assemblies HR0400101SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - HR0400101 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
HR0400101 SL400
Cable Assemblies - Circular Cable Assemblies HR0400101 SL400
CBL CIRC 4POS MALE TO WIRE 49.2'

CBL CIRC 4POS MALE TO WIRE 49.2'

Supplier's Site
Sensor Cord, 4P M8 Plug-Free End, 15M; Connector Type A Alpha Wire - 48AC6156 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Free End, 15M; Connector Type A Alpha Wire
48AC6156
Sensor Cord, 4P M8 Plug-Free End, 15M; Connector Type A Alpha Wire 48AC6156
SENSOR CORD, 4P M8 PLUG-FREE END, 15M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-FREE END, 15M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HR0400101SL400-ND HR0400101 SL400 48AC6156
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M8 Plug-Free End, 15M; Connector Type A Alpha Wire
Cable Length 49.2 ft (150 dm) 49.2 ft (150 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details