Alpha Wire Sensor Cord, 4P M8 Plug-Free End, 0.6M; Connector Type A Alpha Wire HR0400101 SL355

Description
SENSOR CORD, 4P M8 PLUG-FREE END, 0.6M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P M8 PLUG-FREE END, 0.6M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Free End, 0.6M; Connector Type A Alpha Wire - 48AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Free End, 0.6M; Connector Type A Alpha Wire
48AC6154
Sensor Cord, 4P M8 Plug-Free End, 0.6M; Connector Type A Alpha Wire 48AC6154
SENSOR CORD, 4P M8 PLUG-FREE END, 0.6M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-FREE END, 0.6M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC6154
Product Name Sensor Cord, 4P M8 Plug-Free End, 0.6M; Connector Type A Alpha Wire
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details