Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 10M (32.8ft) HR03GW100 SL359

Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number HR03GW100 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV
Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number HR03GW100 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 10M (32.8ft) - ALPHR03GW100-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 10M (32.8ft)
ALPHR03GW100-SL359
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 10M (32.8ft) ALPHR03GW100-SL359
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number HR03GW100 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number HR03GW100 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPHR03GW100-SL359
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 10M (32.8ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC13405M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POWER CORD - 312007-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details