Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 0.6M (1.97ft) HR03GW100 SL355

Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number HR03GW100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV
Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number HR03GW100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 0.6M (1.97ft) - ALPHR03GW100-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 0.6M (1.97ft)
ALPHR03GW100-SL355
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 0.6M (1.97ft) ALPHR03GW100-SL355
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number HR03GW100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number HR03GW100 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR03GW100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / M8 Female 90 deg NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697645 Lumberg RSMV

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPHR03GW100-SL355
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to M8 Female 90° - 22AWG 3 Poles - HR03GW100 - Slate - 0.6M (1.97ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC10468F1-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Plug socket with cable - KMYZ-4-5,0-B-EX - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Ractangular design MSZB Cable Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
3 suppliers