Alpha Wire Cable Assemblies - Circular Cable Assemblies HR0300100 SL357

Description
Win Source Part Number: 1028099-HR0300100 SL357 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): HR0300100 SL357HR0300100-SL357 ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: HR0300100 SL357-ND,HR0300100SL 357 Base Product Number: HR0300100 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet
Description
Win Source Part Number: 1028099-HR0300100 SL357 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): HR0300100 SL357HR0300100-SL357 ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: HR0300100 SL357-ND,HR0300100SL 357 Base Product Number: HR0300100 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1028099-HR0300100 SL357
Cable Assemblies - Circular Cable Assemblies 1028099-HR0300100 SL357
Win Source Part Number: 1028099-HR0300100 SL357 Category: Cable Assemblies>Circular Cable Assemblies Color: Slate Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 9.84' (3.00m) Cable Type: Round Usage: Industrial Environments Standard Package: 1 Alternative Parts (Cross-Reference): HR0300100 SL357HR0300100-SL357 ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Alpha Wire Other Names: HR0300100 SL357-ND,HR0300100SL 357 Base Product Number: HR0300100 Product Status: Obsolete 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1028099-HR0300100 SL357
Category: Cable Assemblies>Circular Cable Assemblies
Color: Slate
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 9.84' (3.00m)
Cable Type: Round
Usage: Industrial Environments
Standard Package: 1
Alternative Parts (Cross-Reference): HR0300100 SL357HR0300100-SL357;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Alpha Wire
Other Names: HR0300100 SL357-ND,HR0300100SL357
Base Product Number: HR0300100
Product Status: Obsolete
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 3
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to Cut End - 22AWG 3 Poles - HR0300100 - Slate - 3M (9.84ft) - ALPHR0300100-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to Cut End - 22AWG 3 Poles - HR0300100 - Slate - 3M (9.84ft)
ALPHR0300100-SL357
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to Cut End - 22AWG 3 Poles - HR0300100 - Slate - 3M (9.84ft) ALPHR0300100-SL357
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number HR0300100 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR0300100 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697548 Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number HR0300100 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : HR0300100 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Male / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697548 Lumberg RSMV

Supplier's Site
Ac Cords / 3 M Alpha Wire - 97AC7680 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cords / 3 M Alpha Wire
97AC7680
Ac Cords / 3 M Alpha Wire 97AC7680
AC CORDS / 3 M

AC CORDS / 3 M

Supplier's Site

Technical Specifications

  Win Source Electronics Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1028099-HR0300100 SL357 ALPHR0300100-SL357 97AC7680
Product Name Cable Assemblies - Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Male Straight to Cut End - 22AWG 3 Poles - HR0300100 - Slate - 3M (9.84ft) Ac Cords / 3 M Alpha Wire
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
3+3 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC20605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-M23G8-E-15-Q9N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details