Alpha Wire Hole Plugs - Tapered Caps HPP9 SL080

Description
"Hole Plug 0.598"" (15.19mm) Polyamide 6 Gray"
Request a Quote Datasheet
Description
"Hole Plug 0.598"" (15.19mm) Polyamide 6 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - HPP9SL080-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
HPP9SL080-ND
Hole Plugs - Tapered Caps HPP9SL080-ND
"Hole Plug 0.598"" (15.19mm) Polyamide 6 Gray"

"Hole Plug 0.598"" (15.19mm) Polyamide 6 Gray"

Buy Now Datasheet
Cable Gland Plugs - 1722272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
1722272
Cable Gland Plugs 1722272
Alpha Wire HPP9 SL080 Cable Gland Plug

Alpha Wire HPP9 SL080 Cable Gland Plug

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number HPP9SL080-ND 1722272
Product Name Hole Plugs - Tapered Caps Cable Gland Plugs
Material Chloroprene rubber (o-ring/seal), polyamide
Unlock Full Specs
to access all available technical data

Similar Products

187 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.187 inches
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
EPDM Pull Plug Kit - EPPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details