Alpha Wire Hole Plugs - Tapered Caps HPP29 BK080

Description
"Hole Plug 1.457"" (37.01mm) Polyamide 6 Black"
Request a Quote Datasheet
Description
"Hole Plug 1.457"" (37.01mm) Polyamide 6 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - HPP29BK080-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
HPP29BK080-ND
Hole Plugs - Tapered Caps HPP29BK080-ND
"Hole Plug 1.457"" (37.01mm) Polyamide 6 Black"

"Hole Plug 1.457"" (37.01mm) Polyamide 6 Black"

Buy Now Datasheet
Cable Gland Plugs - 1753748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
1753748
Cable Gland Plugs 1753748
Alpha Wire HPP29 BK080 Cable Gland Plug

Alpha Wire HPP29 BK080 Cable Gland Plug

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number HPP29BK080-ND 1753748
Product Name Hole Plugs - Tapered Caps Cable Gland Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

7,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.00 mm
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Silicone Fine Threaded Plugs - TPF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details