Alpha Wire Hole Plug, Polyamide 6, Pg 13, Slate; Plug Material Alpha Wire HPP13 SL080

Description
HOLE PLUG, POLYAMIDE 6, PG 13, SLATE; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:PG 13; Thread Size - Metric:-; External Diameter:25mm; Product Range:Fit® HPP Series RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, POLYAMIDE 6, PG 13, SLATE; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:PG 13; Thread Size - Metric:-; External Diameter:25mm; Product Range:Fit® HPP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Polyamide 6, Pg 13, Slate; Plug Material Alpha Wire - 46AC2411 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Polyamide 6, Pg 13, Slate; Plug Material Alpha Wire
46AC2411
Hole Plug, Polyamide 6, Pg 13, Slate; Plug Material Alpha Wire 46AC2411
HOLE PLUG, POLYAMIDE 6, PG 13, SLATE; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:PG 13; Thread Size - Metric:-; External Diameter:25mm; Product Range:Fit® HPP Series RoHS Compliant: Yes

HOLE PLUG, POLYAMIDE 6, PG 13, SLATE; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:PG 13; Thread Size - Metric:-; External Diameter:25mm; Product Range:Fit® HPP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AC2411
Product Name Hole Plug, Polyamide 6, Pg 13, Slate; Plug Material Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Soldering base - PCBC-A-100 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details