Alpha Wire Hole Plugs - Tapered Caps HPP13 BK080

Description
"Hole Plug 0.803"" (20.40mm) Polyamide 6 Black"
Request a Quote Datasheet
Description
"Hole Plug 0.803"" (20.40mm) Polyamide 6 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - HPP13BK080-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
HPP13BK080-ND
Hole Plugs - Tapered Caps HPP13BK080-ND
"Hole Plug 0.803"" (20.40mm) Polyamide 6 Black"

"Hole Plug 0.803"" (20.40mm) Polyamide 6 Black"

Buy Now Datasheet
Cable Gland Plugs - 1753745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
1753745
Cable Gland Plugs 1753745
Alpha Wire HPP13 BK080 Cable Gland Plug

Alpha Wire HPP13 BK080 Cable Gland Plug

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number HPP13BK080-ND 1753745
Product Name Hole Plugs - Tapered Caps Cable Gland Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

312 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.312 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers