Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
ALPHA WIRE
HPM32 BK080 -- HOLE PLUGS - TAPERED CAPS
Alpha Wire
Hole Plugs - Tapered Caps
HPM32 BK080
Description
"Hole Plug 1.260"" (32.00mm) Polyamide 6 Black"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Hole Plug 1.260"" (32.00mm) Polyamide 6 Black"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
HPM32BK080-ND
Hole Plugs - Tapered Caps
HPM32BK080-ND
"Hole Plug 1.260"" (32.00mm) Polyamide 6 Black"
"Hole Plug 1.260"" (32.00mm) Polyamide 6 Black"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Plugs, Stoppers, and Inserts
Product Number
HPM32BK080-ND
Product Name
Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Gland Plugs
606538
Specs
Material
Polyamide 66
NPT Thread
M12 x 1.5
View Details
Keystone Electronics Corp.
Steel Hole Plug
7605
Specs
Shape / Application
Round
Material
Steel - Stainless; Steel
NPT Thread
3/4" NPT
View Details
2
suppliers
STEGO
Pressure Compensation Device Snap-in
DA 284 | IP66
Specs
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.5906 inch (15 mm)
View Details
Atlantic Rubber Company, Inc.
Laboratory Stoppers
Specs
Material
Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details