Alpha Wire Hole Plug, M16X1.5, Pa 6, 20Mm, Blk; Plug Material Alpha Wire HPM16 BK080

Description
HOLE PLUG, M16X1.5, PA 6, 20MM, BLK; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; External Diameter:20mm; Product Range:Fit® HPM Series RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, M16X1.5, PA 6, 20MM, BLK; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; External Diameter:20mm; Product Range:Fit® HPM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, M16X1.5, Pa 6, 20Mm, Blk; Plug Material Alpha Wire - 60AC7184 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, M16X1.5, Pa 6, 20Mm, Blk; Plug Material Alpha Wire
60AC7184
Hole Plug, M16X1.5, Pa 6, 20Mm, Blk; Plug Material Alpha Wire 60AC7184
HOLE PLUG, M16X1.5, PA 6, 20MM, BLK; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; External Diameter:20mm; Product Range:Fit® HPM Series RoHS Compliant: Yes

HOLE PLUG, M16X1.5, PA 6, 20MM, BLK; Plug Material:Nylon 6 (Polyamide 6); Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; External Diameter:20mm; Product Range:Fit® HPM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC7184
Product Name Hole Plug, M16X1.5, Pa 6, 20Mm, Blk; Plug Material Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers