Alpha Wire Cable Gland Plugs HPM12 BK080

Description
Alpha Wire HPM12 BK080 Cable Gland Plug
Request a Quote Datasheet
Description
Alpha Wire HPM12 BK080 Cable Gland Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Plugs - 1753739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
1753739
Cable Gland Plugs 1753739
Alpha Wire HPM12 BK080 Cable Gland Plug

Alpha Wire HPM12 BK080 Cable Gland Plug

Supplier's Site
Hole Plugs - Tapered Caps - HPM12BK080-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
HPM12BK080-ND
Hole Plugs - Tapered Caps HPM12BK080-ND
"Hole Plug 0.472"" (12.00mm) Polyamide 6 Black"

"Hole Plug 0.472"" (12.00mm) Polyamide 6 Black"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 1753739 HPM12BK080-ND
Product Name Cable Gland Plugs Hole Plugs - Tapered Caps
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

4,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.50 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers