Alpha Wire Sensor Cord, 3P M8 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire GW0300100 SL357

Description
SENSOR CORD, 3P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Description
SENSOR CORD, 3P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire - 48AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire
48AC6149
Sensor Cord, 3P M8 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire 48AC6149
SENSOR CORD, 3P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 9.8 ; Connector Type A:90° M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 3M (9.84ft) - ALPGW0300100-SL357 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 3M (9.84ft)
ALPGW0300100-SL357
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 3M (9.84ft) ALPGW0300100-SL357
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number GW0300100 SL357. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 3M (9.84ft) length. Alpha Wire part number GW0300100 SL357. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL357 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 3m (3.84ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies
Product Number 48AC6149 ALPGW0300100-SL357
Product Name Sensor Cord, 3P M8 Rcpt-Free End, 9.8 ; Connector Type A Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 3M (9.84ft)
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details