Alpha Wire OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 0.6M (1.97ft) GW0300100 SL355

Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number GW0300100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV
Description
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number GW0300100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 0.6M (1.97ft) - ALPGW0300100-SL355 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 0.6M (1.97ft)
ALPGW0300100-SL355
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 0.6M (1.97ft) ALPGW0300100-SL355
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number GW0300100 SL355. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 0.6M (1.97ft) length. Alpha Wire part number GW0300100 SL355. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GW0300100 SL355 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 3 LENGTH : 0.6m (1.97ft) NUMBER OF CONDUCTORS : 3 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697603 Lumberg RKMWV

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number ALPGW0300100-SL355
Product Name OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female 90° to Cut End - 22AWG 3 Poles - GW0300100 - Slate - 0.6M (1.97ft)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details