Alpha Wire Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black;UL VW-1 GRP120NF11/4 BK007

Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife
Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4
Fort Worth, TX, USA
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black;UL VW-1
70139270
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black;UL VW-1 70139270
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test.
Choose GRP NF For

  • Non-Fraying Cuts without a Hot Knife
  • Frequent Expansion at Scissor Cut Ends without Fraying
  • Lightweight, Flexible Routing
  • Use with Automatic Cutting Machines
  • Use with XTRA
  • GUARD™ Flexible Cables GRP NF Applications
  • Protection of Wire, Cable and Hoses
  • Wire Bundling and Harnessing
  • Wire Splices
  • Field Installation without Hot Knife
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139270
Product Name Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black;UL VW-1
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

4.5625 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-32x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details