Alpha Wire Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black GRP110NF114 BK007

Description
Expandable Braid Sleeving, Shrinkable Woven Fabric Tubing, 0.027 in. Wall Thickness, Non Fraying Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife
Description
Expandable Braid Sleeving, Shrinkable Woven Fabric Tubing, 0.027 in. Wall Thickness, Non Fraying Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4
Fort Worth, TX, USA
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black
70139276
Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black 70139276
Expandable Braid Sleeving, Shrinkable Woven Fabric Tubing, 0.027 in. Wall Thickness, Non Fraying Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Expandable Braid Sleeving, Shrinkable Woven Fabric Tubing, 0.027 in. Wall Thickness, Non Fraying
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test.
Choose GRP NF For

  • Non-Fraying Cuts without a Hot Knife
  • Frequent Expansion at Scissor Cut Ends without Fraying
  • Lightweight, Flexible Routing
  • Use with Automatic Cutting Machines
  • Use with XTRA
  • GUARD™ Flexible Cables GRP NF Applications
  • Protection of Wire, Cable and Hoses
  • Wire Bundling and Harnessing
  • Wire Splices
  • Field Installation without Hot Knife
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139276
Product Name Sleeving, Polyester Braid; Non-fraying;Size 1-1/4", 50 ft.; Black
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.48 inch (63 mm)
View Details