Alpha Wire Sleeving, Polyester Braid; Non-fraying;Size 1/4", 100 ft.; Black GRP110NF1/4 BK005

Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife
Description
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Polyester Braid; Non-fraying;Size 1/4
Fort Worth, TX, USA
Sleeving, Polyester Braid; Non-fraying;Size 1/4", 100 ft.; Black
70139273
Sleeving, Polyester Braid; Non-fraying;Size 1/4", 100 ft.; Black 70139273
Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test. Choose GRP NF For Non-Fraying Cuts without a Hot Knife Frequent Expansion at Scissor Cut Ends without Fraying Lightweight, Flexible Routing Use with Automatic Cutting Machines Use with XTRA GUARD™ Flexible Cables GRP NF Applications Protection of Wire, Cable and Hoses Wire Bundling and Harnessing Wire Splices Field Installation without Hot Knife

Lightweight, highly flexible, fungus-resistant sleeving that is not affected by most chemical environments and common solvents such as freon, detergents, soaps, bleaches and water. Specifications Operating Temperature: –70°C to 125°C. Nominal Wall Thickness: 0.027". Color: GRP-110NF — black, GRP-120NF — black with a white tracer. GRP-120NF passes UL VW-1 flame test.
Choose GRP NF For

  • Non-Fraying Cuts without a Hot Knife
  • Frequent Expansion at Scissor Cut Ends without Fraying
  • Lightweight, Flexible Routing
  • Use with Automatic Cutting Machines
  • Use with XTRA
  • GUARD™ Flexible Cables GRP NF Applications
  • Protection of Wire, Cable and Hoses
  • Wire Bundling and Harnessing
  • Wire Splices
  • Field Installation without Hot Knife
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139273
Product Name Sleeving, Polyester Braid; Non-fraying;Size 1/4", 100 ft.; Black
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - 0108214003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 137437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0945 inch (2.4 mm)
View Details