Cable Assembly 65.6' (20.0m)
CBL 4POS MALE TO FMALE 65.6'
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 20M (65.6ft) length. Alpha Wire part number GR04HR101 SL401. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GR04HR101 SL401 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female / M8 Male NUMBER OF POSITIONS : 4 LENGTH : 20m (65.62ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697797 Lumberg RSMV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | GR04HR101SL401-ND | GR04HR101 SL401 | ALPGR04HR101-SL401 | 97AC7669 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 20M (65.6ft) | Ac Cords / 20 M Alpha Wire |
| Cable Shielding | No Shielding | No Shielding; Unshielded | No Shielding; Unshielded |