Cable Assembly 49.2' (15.00m)
CBL 4POS MALE TO FMALE 49.2'
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 15M (49.2ft) length. Alpha Wire part number GR04HR101 SL400. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GR04HR101 SL400 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female / M8 Male NUMBER OF POSITIONS : 4 LENGTH : 15m (49.21ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697797 Lumberg RSMV
SENSOR CORD, 4P, M8 RCPT-PLUG, 15M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | GR04HR101SL400-ND | GR04HR101 SL400 | ALPGR04HR101-SL400 | 48AC6146 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 15M (49.2ft) | Sensor Cord, 4P, M8 Rcpt-Plug, 15M; Connector Type A Alpha Wire |
| Cable Length | 49.2 ft (150 dm) | 49.2 ft (150 dm) | 49.21 ft (150 dm) | 49.21 ft (150 dm) |