Alpha Wire Circular Cable Assemblies GR04HR101 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR04HR101SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR04HR101SL359-ND
Circular Cable Assemblies GR04HR101SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 10M (32.8ft) - ALPGR04HR101-SL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 10M (32.8ft)
ALPGR04HR101-SL359
OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 10M (32.8ft) ALPGR04HR101-SL359
Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number GR04HR101 SL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GR04HR101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female / M8 Male NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697797 Lumberg RSMV

Alpha Connect EcoFlex PUR M8 cordsets are compactly sized and are used in factory and industrial automation applications. Unshielded. Zero Halogen Polyurethane Jacket. 10M (32.8ft) length. Alpha Wire part number GR04HR101 SL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : GR04HR101 SL359 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Connect Flexible Cordsets CONNECTORS : M8 Female / M8 Male NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) NUMBER OF CONDUCTORS : 4 AWG/GAUGE : 22 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Zero Halogen Polyurethane TEMPERATURE : -58°F to +194°F -50°C to +90°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Phoenix Contact 1697797 Lumberg RSMV

Supplier's Site
Sensor Cord, 4P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire - 01AC2957 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire
01AC2957
Sensor Cord, 4P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire 01AC2957
SENSOR CORD, 4P, M8 RCPT-M8 PLUG, 10M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-M8 PLUG, 10M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - GR04HR101 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR04HR101 SL359
Cable Assemblies - Circular Cable Assemblies GR04HR101 SL359
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR04HR101SL359-ND ALPGR04HR101-SL359 01AC2957 GR04HR101 SL359
Product Name Circular Cable Assemblies OBSOLETE - Alpha Connect EcoFlex PUR Cordset - M8 Female Straight to M8 Male Straight - 22AWG 4 Poles - GR04HR101 - Slate - 10M (32.8ft) Sensor Cord, 4P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details