Alpha Wire Circular Cable Assemblies GR04HR101 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR04HR101SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR04HR101SL355-ND
Circular Cable Assemblies GR04HR101SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Sensor Cord, 4P, M8 Rcpt-Plug, 0.6M; Connector Type A Alpha Wire - 48AC6144 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Plug, 0.6M; Connector Type A Alpha Wire
48AC6144
Sensor Cord, 4P, M8 Rcpt-Plug, 0.6M; Connector Type A Alpha Wire 48AC6144
SENSOR CORD, 4P, M8 RCPT-PLUG, 0.6M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-PLUG, 0.6M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - GR04HR101 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR04HR101 SL355
Cable Assemblies - Circular Cable Assemblies GR04HR101 SL355
CBL 4POS MALE TO FMALE 1.97'

CBL 4POS MALE TO FMALE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR04HR101SL355-ND 48AC6144 GR04HR101 SL355
Product Name Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Plug, 0.6M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 1.97 ft (6 dm) 1.97 ft (6 dm) 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details