Alpha Wire Circular Cable Assemblies GR0400101 SL355

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR0400101SL355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR0400101SL355-ND
Circular Cable Assemblies GR0400101SL355-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Sensor Cord, 4P M8 Rcpt-Free End, 0.6M; Connector Type A Alpha Wire - 48AC6147 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-Free End, 0.6M; Connector Type A Alpha Wire
48AC6147
Sensor Cord, 4P M8 Rcpt-Free End, 0.6M; Connector Type A Alpha Wire 48AC6147
SENSOR CORD, 4P M8 RCPT-FREE END, 0.6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P M8 RCPT-FREE END, 0.6M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - GR0400101 SL355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR0400101 SL355
Cable Assemblies - Circular Cable Assemblies GR0400101 SL355
CBL CIRC 4POS FEM TO WIRE 1.97'

CBL CIRC 4POS FEM TO WIRE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR0400101SL355-ND 48AC6147 GR0400101 SL355
Product Name Circular Cable Assemblies Sensor Cord, 4P M8 Rcpt-Free End, 0.6M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details