Alpha Wire Circular Cable Assemblies GR03HR100 SL359

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR03HR100SL359-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR03HR100SL359-ND
Circular Cable Assemblies GR03HR100SL359-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire - 01AC2951 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire
01AC2951
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire 01AC2951
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 10M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 10M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - GR03HR100 SL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR03HR100 SL359
Cable Assemblies - Circular Cable Assemblies GR03HR100 SL359
CBL 3POS MALE TO FMALE 32.8'

CBL 3POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR03HR100SL359-ND 01AC2951 GR03HR100 SL359
Product Name Circular Cable Assemblies Sensor Cord, 3P, M8 Rcpt-M8 Plug, 10M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm) 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details