Alpha Wire Circular Cable Assemblies GR03HR100 SL358

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR03HR100SL358-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR03HR100SL358-ND
Circular Cable Assemblies GR03HR100SL358-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - GR03HR100 SL358 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR03HR100 SL358
Cable Assemblies - Circular Cable Assemblies GR03HR100 SL358
CBL 3POS MALE TO FMALE 16.4'

CBL 3POS MALE TO FMALE 16.4'

Supplier's Site
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 5M; Connector Type A Alpha Wire - 01AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 5M; Connector Type A Alpha Wire
01AC2950
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 5M; Connector Type A Alpha Wire 01AC2950
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 5M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 5M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR03HR100SL358-ND GR03HR100 SL358 01AC2950
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 3P, M8 Rcpt-M8 Plug, 5M; Connector Type A Alpha Wire
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details