Alpha Wire Circular Cable Assemblies GR0300100 SL400

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - GR0300100SL400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
GR0300100SL400-ND
Circular Cable Assemblies GR0300100SL400-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cord, 3P M8 Rcpt-Free End, 15M; Connector Type A Alpha Wire - 48AC6142 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 15M; Connector Type A Alpha Wire
48AC6142
Sensor Cord, 3P M8 Rcpt-Free End, 15M; Connector Type A Alpha Wire 48AC6142
SENSOR CORD, 3P M8 RCPT-FREE END, 15M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 15M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - GR0300100 SL400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
GR0300100 SL400
Cable Assemblies - Circular Cable Assemblies GR0300100 SL400
CBL CIRC 3POS FEM TO WIRE 49.2'

CBL CIRC 3POS FEM TO WIRE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number GR0300100SL400-ND 48AC6142 GR0300100 SL400
Product Name Circular Cable Assemblies Sensor Cord, 3P M8 Rcpt-Free End, 15M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details