Alpha Wire Spiral Wrap, Expandable Sleeving G1802IN BK008

Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet
Description
Sleeve X 25.00' (7.62m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1802INBK008-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1802INBK008-ND
Spiral Wrap, Expandable Sleeving G1802INBK008-ND
Sleeve X 25.00' (7.62m) Black

Sleeve X 25.00' (7.62m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8733 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8733
Sleeving, Expandable Braided, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8733
SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1802INBK008-ND 90R8733
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-6-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details