Alpha Wire Sleeving, Expandable Braided, 50.8Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire G1802IN BK005

Description
SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 50.8Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8732 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 50.8Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8732
Sleeving, Expandable Braided, 50.8Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8732
SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 50.8MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8732
Product Name Sleeving, Expandable Braided, 50.8Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details