Alpha Wire Spiral Wrap, Expandable Sleeving G1801IN BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1801INBK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1801INBK007-ND
Spiral Wrap, Expandable Sleeving G1801INBK007-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8727 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8727
Sleeving, Expandable Braided, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8727
SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1801INBK007-ND 90R8727
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 25.4Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269080 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2252 inch (5.72 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details