Alpha Wire Sleeving, Expandable Braided, 25.4Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire G1801IN BK003

Description
SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 25.4Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 90R8726 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 25.4Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
90R8726
Sleeving, Expandable Braided, 25.4Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 90R8726
SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 25.4MM, BLACK, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:76.2m; Length - Imperial:250ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8726
Product Name Sleeving, Expandable Braided, 25.4Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 093867-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details