Alpha Wire Spiral Wrap, Expandable Sleeving G1703/4 BK007

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1703/4BK007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1703/4BK007-50-ND
Spiral Wrap, Expandable Sleeving G1703/4BK007-50-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8723 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8723
Sleeving, Expandable Braided, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8723
SLEEVING, EXPANDABLE BRAIDED, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1703/4BK007-50-ND 90R8723
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details