Sleeve X 250' (76.20m) Black
SLEEVING, EXPANDABLE BRAIDED, 31.75MM, BLACK, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | G17011/4BK003-ND | 90R8718 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable Braided, 31.75Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |
| Material | Polyphenylene Sulfide (PPS), Halogen Free | Polyphenylene Sulfide |
| Operating Temperature | -70 to 200 C (-94 to 392 F) |