Alpha Wire Spiral Wrap, Expandable Sleeving G1701/8 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1701/8BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1701/8BK005-100-ND
Spiral Wrap, Expandable Sleeving G1701/8BK005-100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 3.175Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8717 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 3.175Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8717
Sleeving, Expandable Braided, 3.175Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8717
SLEEVING, EXPANDABLE BRAIDED, 3.175MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 3.175MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1701/8BK005-100-ND 90R8717
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 3.175Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Cable Sleeves - 1812025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.5709 to 1.18 inch (14.5 to 30 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details