Alpha Wire Spiral Wrap, Expandable Sleeving G1701/2 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote
Description
Sleeve X 100' (30.48m) Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving from Alpha Wire, part number 90R8469, features a nominal internal diameter of 12.7 mm (0.500 inches) and is available in a length of 100 feet. Constructed from flame-retardant PolyPhenylene Sulfide (PPS), this sleeving is designed to withstand a temperature range of -70 to 200°C. It has a wall thickness of approximately 0.024 inches and is composed of 56 carriers and 168 monofilaments, providing flexibility and durability. This product is compliant with UL-94 V0 standards and meets the requirements of the EU Directive 2011/65/EU (RoHS) and California Proposition 65. It is halogen-free and lead-free, ensuring safety in various applications. The sleeving exhibits low water absorption (0.02% max) and is resistant to corrosion and fungus, making it suitable for demanding environments. Additionally, it is UV resistant, enhancing its longevity in outdoor applications. Engineers considering this product should note its specific properties and compliance certifications to determine its suitability for their projects.

Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving from Alpha Wire, part number 90R8469, features a nominal internal diameter of 12.7 mm (0.500 inches) and is available in a length of 100 feet. Constructed from flame-retardant PolyPhenylene Sulfide (PPS), this sleeving is designed to withstand a temperature range of -70 to 200°C. It has a wall thickness of approximately 0.024 inches and is composed of 56 carriers and 168 monofilaments, providing flexibility and durability. This product is compliant with UL-94 V0 standards and meets the requirements of the EU Directive 2011/65/EU (RoHS) and California Proposition 65. It is halogen-free and lead-free, ensuring safety in various applications. The sleeving exhibits low water absorption (0.02% max) and is resistant to corrosion and fungus, making it suitable for demanding environments. Additionally, it is UV resistant, enhancing its longevity in outdoor applications. Engineers considering this product should note its specific properties and compliance certifications to determine its suitability for their projects.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1701/2BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1701/2BK005-100-ND
Spiral Wrap, Expandable Sleeving G1701/2BK005-100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8469 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8469
Sleeving, Expandable Braided, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8469
SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenyle ne Sulfide; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Polyphenylene Sulfide; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1701/2BK005-100-ND 90R8469
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyphenylene Sulfide (PPS), Halogen Free Polyphenylene Sulfide
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details