Alpha Wire Spiral Wrap, Expandable Sleeving G16021/4 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G16021/4BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G16021/4BK005-100-ND
Spiral Wrap, Expandable Sleeving G16021/4BK005-100-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 57.15Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 90R8710 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 57.15Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
90R8710
Sleeving, Expandable Braided, 57.15Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 90R8710
SLEEVING, EXPANDABLE BRAIDED, 57.15MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:57.15mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 57.15MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:57.15mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G16021/4BK005-100-ND 90R8710
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 57.15Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details